EN
  • EN
  • DE

SN74AHC74DGVR

Part No SN74AHC74DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TVSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC74
Other Names -SN74AHC74DGVRR,SN74AHC74DGVRE4,TEXTISSN74AHC74DGVR,SN74AHC74DGVRG4,-SN74AHC74DGVRE4R,296-4622-6,-SN74AHC74DGVRG4R,296-4622-6R,-SN74AHC74DGVRG4,SN74AHC74DGVRG4,-SN74AHC74DGVRE4,SN74AHC74DGVRE4,-296-4622-1,296-4622-2,2156-SN74AHC74DGVR,296-4622-1,-296-4622-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258663-SN74AHC74DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC74DGVR CAD Model

Description

SN74AHC74DGVR Dual D-Type Positive Edge-Triggered Flip-Flop

The SN74AHC74DGVR from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the 'AHC' family of products, which are known for their high-speed and low power consumption, making them suitable for a wide range of applications including telecommunications, computing, and industrial electronics.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Trigger Type: Positive-edge
  • Output Type: Differential
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: TVSOP-8
  • Mounting Type: Surface Mount

The SN74AHC74DGVR features two flip-flops with individual clear and preset functions for each flip-flop. The clear and preset inputs are asynchronous, allowing for a quick initialization or reset independent of clock cycles. This ensures that the flip-flops can be quickly set to a known state at power-up or during operation.

With a wide operating voltage range of 2 V to 5.5 V, the SN74AHC74DGVR is versatile for various digital logic levels, providing the flexibility to integrate into different system voltages. Its low power consumption is an asset for battery-powered and portable devices, where power efficiency is crucial.

The device comes in a small, leadless TVSOP-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, making it a popular choice for high-density electronic designs.

Overall, the SN74AHC74DGVR is a reliable and efficient solution for designers looking to implement edge-triggered flip-flops in their digital systems. With its robust feature set and Texas Instruments' reputation for quality, this component is an excellent choice for ensuring stable and predictable digital logic operations.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess