EN
  • EN
  • DE

SN74ALVCH16269DLR

Part No SN74ALVCH16269DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56SSOP  /  Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16269DLR,2156-SN74ALVCH16269DLR-TITR,TEXTISSN74ALVCH16269DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255971-SN74ALVCH16269DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16269DLR CAD Model

Description

The SN74ALVCH16269DLR is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of high-speed digital systems. This device is a 12-bit to 24-bit universal bus driver with 3-state outputs, part of the advanced low-voltage CMOS (ALVC) family. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Technology: The device is built upon the advanced low-voltage CMOS technology, which provides robust high-speed performance while maintaining low power dissipation.
  • Voltage Range: It operates on a 2.5V to 3.6V supply voltage range, making it compatible with modern low-voltage systems.
  • Bus-Friendly Circuitry: The SN74ALVCH16269DLR is equipped with bus-hold circuitry that eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • High Drive: With the capability to drive up ±24 mA at the outputs, it can easily drive heavy loads, making it ideal for bus-oriented applications.
  • Speed: It offers fast clock-to-output times and setup times, ensuring high-speed operation for critical applications.
  • Packaging: The device comes in a thin shrink small-outline package (DLR), optimized for reduced space and weight in surface-mount technology (SMT) applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74ALVCH16269DLR is versatile and can be used in a variety of applications, including:

  • Memory data buffering and bus driving in servers and workstations
  • Signal routing and processing in communication systems
  • Interface translation in mixed-voltage systems
  • General-purpose logic applications where high speed and low power are required

Conclusion

The SN74ALVCH16269DLR by Texas Instruments is a reliable and efficient solution for designers looking to integrate a high-speed, low-power universal bus driver into their digital systems. With its advanced features and robust performance, it stands as a superior choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess