EN
  • EN
  • DE

SN74HC11DBR

Part No SN74HC11DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SSOP / AND Gate IC 3 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC11
Other Names 2156-SN74HC11DBR-TITR,TEXTISSN74HC11DBR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257865-SN74HC11DBR
Ultra Librarian 3D Model Ultra Librarian SN74HC11DBR CAD Model

Description

Product Overview: SN74HC11DBR

The SN74HC11DBR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This IC belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The device features triple 3-input positive AND gates, which are essential for implementing logical conjunctions in digital circuits.

Key Features

  • Logic Type: The SN74HC11DBR is equipped with three independent 3-input AND gates, allowing for complex logic functions within a single chip.
  • Operating Voltage: The device operates over a broad voltage range of 2V to 6V, providing flexibility in various power environments and compatibility with TTL levels.
  • High Current Drive: This IC can output a high current of ±5.2 mA at 5V, which is suitable for driving multiple loads in a circuit.
  • Propagation Delay: It has a typical propagation delay of 13 ns at 5V and 50 pF, ensuring swift signal processing for high-speed applications.
  • Package Type: The SN74HC11DBR comes in a SSOP (Shrink Small Outline Package) form, which is advantageous for space-constrained applications due to its reduced footprint.

Applications

The versatility of the SN74HC11DBR makes it suitable for a wide range of applications, including:

  • Logic function implementation
  • Signal gating
  • Binary arithmetic operations
  • Control systems
  • Embedded systems
  • Power management circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC11DBR is no exception. The device is designed to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance. It is also supported by Texas Instruments' comprehensive technical documentation, making integration into existing systems straightforward for engineers and designers.

Environmental Compliance

The SN74HC11DBR adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental responsibility ensures that the product is safe for both consumers and the planet.

You May Also Be Interested in

Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2473 $50.6965
495+ $0.2030 $100.4850
765+ $0.1966 $150.3990
1,055+ $0.1903 $200.7665
1,360+ $0.1839 $250.1040
1,820+ $0.1649 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess