EN
  • EN
  • DE

SN74HCS00QPWRQ1

Part No SN74HCS00QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356166-SN74HCS00QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS00QPWRQ1 CAD Model

Description

SN74HCS00QPWRQ1 - Automotive Catalog Quadruple 2-Input Positive-NAND Gates

The SN74HCS00QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit that features quadruple 2-input positive-NAND gates. This device is designed to operate with a wide voltage range of 2 V to 6 V, making it suitable for a variety of automotive applications that require robust and reliable logic operations.

With its Schmitt-trigger action at all inputs, the SN74HCS00QPWRQ1 makes it possible to transform slowly changing input signals into sharply defined, jitter-free output signals, which is essential for applications that are susceptible to noise or require edge-detection. This characteristic is particularly useful in the automotive environment where electronic devices are exposed to a wide range of noise sources.

The device is available in a TSSOP (Thin Shrink Small Outline Package) with the part number suffix 'QPWRQ1', indicating its automotive-grade quality. This packaging ensures a compact footprint on printed circuit boards, which is critical for space-constrained automotive applications.

Key features of the SN74HCS00QPWRQ1 include:

  • Optimized for 2 V to 6 V V<sub>CC operation.
  • Low power consumption, with a typical t<sub>pd of 8 ns at 5 V.
  • Robust Schmitt-trigger inputs for noise immunity and slow input transition.
  • Input voltage level translation from 5 V down to V<sub>CC.
  • IOFF supports live insertion, partial power-down mode, and back-drive protection.
  • Latch-up performance exceeds 100 mA per JESD 78, Class II.
  • ESD protection exceeds JESD 22 standards.
  • Automotive-grade product qualification.

The SN74HCS00QPWRQ1 is ideal for a range of automotive applications, including engine control units, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). Its robustness and reliability in extreme conditions make it a preferred choice for designers looking to ensure the highest level of performance in their automotive systems.

With Texas Instruments' commitment to quality and long-term reliability, the SN74HCS00QPWRQ1 represents a trusted solution for automotive logic circuitry that demands high performance and resilience under harsh conditions.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6376 $51.0080
195+ $0.5232 $102.0240
300+ $0.5068 $152.0400
410+ $0.4905 $201.1050
530+ $0.4741 $251.2730
710+ $0.4251 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess