EN
  • EN
  • DE

SN74HCT244DWRE4

Part No SN74HCT244DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT244
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259547-SN74HCT244DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74HCT244DWRE4 CAD Model

Description

Product Overview: SN74HCT244DWRE4 from Texas Instruments

The SN74HCT244DWRE4 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-power functionality in electronic systems. This integrated circuit is part of the HCT family and is specifically engineered to interface between CMOS and TTL logic levels, making it an ideal choice for a wide range of applications in modern digital electronics.

The device features eight non-inverting buffers with 3-state outputs, which can be used independently, allowing for flexibility in various bus-oriented applications. The 3-state outputs ensure that multiple outputs can connect to a bus without causing conflicts, making the SN74HCT244DWRE4 perfect for bidirectional data flow on multiplexed buses.

With a wide operating voltage range from 4.5V to 5.5V, the SN74HCT244DWRE4 is compatible with typical 5V systems. The HCT logic level technology allows for TTL-compatible input thresholds, ensuring that the device can interface with older TTL logic while benefiting from the advantages of CMOS technology, such as reduced power consumption and increased noise immunity.

Manufactured in a wide-body SOIC-20 package, the SN74HCT244DWRE4 is designed for improved thermal dissipation and space-saving on printed circuit boards. The product is also characterized for operation from -40°C to 85°C, providing reliable performance across a broad range of environmental conditions.

Key features of the SN74HCT244DWRE4 include:

  • Eight non-inverting buffers with 3-state outputs
  • Operates from 4.5V to 5.5V
  • TTL-compatible input logic levels
  • Low power consumption
  • High output current: -32 mA IOL (Low-level output) and 64 mA IOH (High-level output)
  • Wide-body SOIC-20 package for better thermal management
  • Industrial temperature range of -40°C to 85°C

The SN74HCT244DWRE4 is a versatile component that provides a reliable solution for digital signal buffering and driving, ensuring data integrity in complex systems. Whether used in computing, telecommunications, or consumer electronics, this Texas Instruments product is designed to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5540 $52.6300
220+ $0.4546 $100.0120
345+ $0.4404 $151.9380
470+ $0.4262 $200.3140
610+ $0.4120 $251.3200
815+ $0.3694 $301.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess