EN
  • EN
  • DE

SN74LVC16374AZRDR

Part No SN74LVC16374AZRDR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16 BIT EDGE TRIGGERED D TYPE FLIP FLOP WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 20μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 54-TFBGA
Win Source Part Number 1255487-SN74LVC16374AZRDR
Manufacturer Homepage www.ti.com
Family Name SN74LVC16374
Introduction Date June 02, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374AZRDR CAD Model

Description

Product Overview: SN74LVC16374AZRDR from Texas Instruments

The SN74LVC16374AZRDR is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. This device is particularly suitable for use in applications that require the capture and storage of digital data, such as computers, servers, networking, and telecommunications equipment.

Key Features

  • Wide Operating Voltage Range: The SN74LVC16374AZRDR operates at a voltage range of 1.65V to 3.6V, making it compatible with various low-voltage applications and ensuring power efficiency.
  • High-Speed Performance: With a typical propagation delay of only 3.9ns, this device is capable of high-speed data transfer, which is essential for modern digital systems.
  • Edge-Triggered Design: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control and synchronization with system clocks.
  • Output Drive Capability: The SN74LVC16374AZRDR can drive up to 24mA at the output, allowing it to interface with a wide range of other digital components.
  • Bus Hold Data Inputs: The device includes bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Package and Quality

The SN74LVC16374AZRDR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures the highest quality and reliability, and the device is compliant with RoHS (Restriction of Hazardous Substances) standards.

Applications

Thanks to its versatility and performance, the SN74LVC16374AZRDR is ideal for a wide range of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor or microcontroller extension
  • Industrial control systems
  • Portable electronics

With its robust feature set and Texas Instruments' commitment to quality, the SN74LVC16374AZRDR is an excellent choice for designers looking to implement reliable and efficient data storage solutions in their digital systems.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess