EN
  • EN
  • DE

SN74LV165ADB

Part No SN74LV165ADB
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-OUT SERIAL SHIFT REG / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN74LV16
Standard Package 80
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341186-SN74LV165ADB
Ultra Librarian 3D Model Ultra Librarian SN74LV165ADB CAD Model

Description

The SN74LV165ADB from Texas Instruments is a high-performance, 8-bit parallel-load shift register that is designed to offer both high-speed and low-power operation. This device is part of the 74LV family, which operates on a low-voltage range, making it suitable for battery-operated and portable applications where power efficiency is critical. The SN74LV165ADB is an essential component for digital systems requiring serial-to-parallel data conversion with a wide range of applications, including data acquisition, digital signal processing, and communication systems.

Key Features

  • Operating Voltage: The device features a wide operating voltage range of 2 V to 5.5 V, which allows for use in various systems without the need for level shifting.
  • High-Speed Operation: With a typical shift frequency of 50 MHz at 5 V, the SN74LV165ADB can handle high-speed data processing tasks efficiently.
  • Low Power Consumption: It is designed for low-power operation, which reduces power consumption and extends battery life in portable applications.
  • Parallel or Serial Output: The device can output data in either parallel or serial format, providing flexibility in interfacing with different types of digital systems.
  • Direct Overriding Clear: An asynchronous clear input (CLR) allows for the immediate clearing of the shift register, which is useful for quickly resetting the system state.
  • Edge-Triggered Clocking: The shift register utilizes a positive-edge triggered clock (CLK) input, which simplifies timing design and ensures reliable operation.

Applications

The SN74LV165ADB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Digital signal processing
  • Communication systems
  • Portable and battery-operated devices
  • Microcontroller interfacing

Overall, the SN74LV165ADB is a reliable and efficient solution for designers looking to incorporate parallel-to-serial data conversion in their digital systems. Its low-power operation and high-speed capabilities make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6962 $52.2150
180+ $0.5713 $102.8340
275+ $0.5534 $152.1850
375+ $0.5356 $200.8500
485+ $0.5177 $251.0845
650+ $0.4642 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess