The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74LV273ADBRG4

Part No SN74LV273ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.9685 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.4210
$53.052
28+
$3.6270
$101.556
43+
$3.5140
$151.102
59+
$3.4010
$200.659
77+
$3.2870
$253.099
102+
$2.9470
$300.594
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 160MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 065594-SN74LV273ADBRG4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

Texas Instruments Product SN74LV273ADBRG4

The SN74LV273ADBRG4 is a high-quality product from the globally renowned electronics company, Texas Instruments. This product is an octal D-type flip-flop with a clear component, designed to provide essential functionality in digital systems.

The SN74LV273ADBRG4 operates at a power supply voltage range of 2V to 5.5V. It is characterized for operation from -40°C to 85°C, making it suitable for a wide range of environments and conditions. The device inputs are compatible with LVTTL voltage levels, and its outputs can drive up to 15 LVTTL inputs. This makes it highly flexible and adaptable for various usage scenarios.

One of the key features of the SN74LV273ADBRG4 is its ability to store single-line data. When the clock (CP) input is LOW, the device retains the previous output state regardless of changes to the data input. This feature allows for the efficient storage and retrieval of data, enhancing the performance of digital systems.

The SN74LV273ADBRG4 also has a direct clear (CLR) input. When CLR is taken LOW, it overrides the clock and data inputs, forcing all outputs LOW. This feature provides an additional layer of control for users, allowing for quick and easy data clearance when necessary.

With its robust design, the SN74LV273ADBRG4 is built to offer high-speed performance, making it an ideal choice for a variety of applications including telecommunications, data communication, and networking systems.

In summary, the SN74LV273ADBRG4 from Texas Instruments is a high-performance, octal D-type flip-flop with clear. Its versatility, adaptability, and robust performance make it a valuable addition to any digital system.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.