Product Overview: SN74LVC541APWLE
The SN74LVC541APWLE by Texas Instruments is a high-performance, octal buffer and line driver designed to have the capability to drive heavily loaded outputs with the lowest propagation delay and skew. This device is particularly suitable for driving high-capacitance loads and low-impedance backplanes.
Key Features
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: Octal Buffer/Line Driver with 3-state Outputs
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: Capable of driving ±24-mA outputs
- Speed: Fast propagation delays and output transition times
- Output Type: 3-State Outputs
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Temperature Range: Specified from -40°C to 85°C
Applications
The SN74LVC541APWLE is versatile and can be used in a wide array of applications such as:
- Memory driving
- Bus transceiver roles in data communication
- Buffering for address and data buses
- Backplane driving
- Support for live insertion and withdrawal (hot plugging)
Performance and Compatibility
This octal buffer and line driver offers a balanced performance that makes it compatible with mixed-mode signal operation (5V and 3.3V). It is designed to interface with the 5V systems of older technology, as well as newer 3.3V systems, ensuring seamless integration in mixed-voltage environments. The SN74LVC541APWLE also provides a high degree of noise immunity and low power consumption, which is critical for modern electronic applications.
Environmental and Quality Standards
The SN74LVC541APWLE adheres to the stringent quality standards that Texas Instruments is known for. It is RoHS compliant, indicating that it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards ensures that the product is suitable for use in a variety of markets and applications where such compliance is required.
With its robust performance and versatile applications, the SN74LVC541APWLE is an excellent choice for designers looking for a reliable octal buffer and line driver solution.