EN
  • EN
  • DE

SN74LX574PW

Part No SN74LX574PW
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095214-SN74LX574PW
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LX574PW CAD Model

Description

SN74LX574PW Octal Edge-Triggered D-Type Flip-Flops from Texas Instruments

The SN74LX574PW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device features eight D-type flip-flops with 3-state outputs and is ideal for temporary storage of data, buffering, and data flow control in digital systems.

Each flip-flop is triggered on the low-to-high transition of the clock (CLK) input while a clear (CLR) input sets all outputs low when taken to a low logic level. The SN74LX574PW boasts a wide operating voltage range of 2V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. This flexibility ensures compatibility with a variety of modern microprocessors and digital systems.

The device is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The SN74LX574PW is characterized for operation from -40°C to 85°C, ensuring reliable performance over a broad range of ambient temperatures.

Key features of the SN74LX574PW include:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • 3-state outputs for bus-oriented applications.
  • Wide operating voltage range of 2V to 3.6V.
  • Direct clear (CLR) input for all flip-flops.
  • Low power consumption with a typical ICC of only 20 μA maximum.
  • High drive capability with -24 mA IOH and 24 mA IOL.
  • Edge-triggered clock input for precise timing control.

The SN74LX574PW is designed with Texas Instruments' advanced silicon-gate CMOS technology, which provides a robust and low-power solution for high-speed data storage and transfer. Its 3-state outputs can drive bus lines or buffer memory address registers, and its fast propagation delay times make it an excellent choice for high-speed applications.

Whether you're designing data storage, communication systems, or need reliable flip-flops for buffering purposes, the SN74LX574PW offers a perfect blend of performance, power efficiency, and versatility to meet your design requirements.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess