EN
  • EN
  • DE

THS4130CDGKR

Part No THS4130CDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 225MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 52 V/μs
Gain Bandwidth Product (GBP) 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 14mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107021-THS4130CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4130CDGKR CAD Model

Description

Product Overview: Texas Instruments THS4130CDGKR

The THS4130CDGKR is a high-performance, fully-differential amplifier from Texas Instruments, designed to provide precision signal conditioning in a variety of applications. This integrated circuit is part of TI's extensive range of analog products, renowned for their quality and reliability. The THS4130CDGKR stands out for its low distortion, high speed, and wide bandwidth, making it an ideal choice for professional audio, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The amplifier boasts a wide bandwidth of 150 MHz at a gain of +2, which ensures that signals are amplified without significant loss of detail or introduction of phase errors.
  • High Slew Rate: With a high slew rate of 505 V/µs, the THS4130CDGKR can handle rapid changes in input signals, making it suitable for high-speed signal processing applications.
  • Low Noise Performance: The device offers a low noise floor, which is critical in applications where signal integrity is paramount.
  • Fully Differential Inputs and Outputs: This design feature allows for balanced signal transmission, which is less susceptible to external noise and crosstalk, and is ideal for driving analog-to-digital converters (ADCs).
  • Flexible Power Supply: The THS4130CDGKR operates over a wide supply range of ±2.5 V to ±5.5 V, making it versatile for various power environments.
  • Robust Packaging: Housed in an 8-pin MSOP PowerPAD package, the amplifier is designed for thermal efficiency and space-saving on circuit boards.

Applications

  • Professional Audio Equipment
  • Active Filtering
  • Test and Measurement Systems
  • Data Acquisition
  • Medical Imaging Systems
  • Communication Infrastructure

The THS4130CDGKR from Texas Instruments represents a blend of performance and flexibility, making it a top choice for engineers and designers looking to push the boundaries of signal fidelity and speed. Its robust design and comprehensive feature set ensure that it can meet the demands of the most challenging analog signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3159 $50.5272
20+ $5.1823 $103.6460
30+ $5.0204 $150.6120
42+ $4.8584 $204.0528
54+ $4.6965 $253.6110
72+ $4.2106 $303.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess