The TLV75507PDQNR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TLV755 series, which is known for its low quiescent current, making it an ideal choice for battery-powered applications where extended battery life is crucial.
Key Features
- Output Voltage: The TLV75507PDQNR provides a fixed output voltage of 0.7V, which is suitable for a variety of low-voltage applications.
- High Accuracy: The device offers excellent regulation with an accuracy of 1%, ensuring stable voltage supply for sensitive electronics.
- Low Dropout: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Current Capacity: It can deliver up to 500mA of output current, catering to a wide range of power requirements.
- Power Supply Rejection Ratio (PSRR): High PSRR minimizes the effect of supply voltage variations on the output voltage, ensuring a clean and stable output.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
- Package: It comes in a compact X2SON package, which is ideal for space-constrained applications.
Applications
The TLV75507PDQNR is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wearable technology
- Smart sensors and IoT devices
- Healthcare electronics
- Power management for microcontrollers and digital ICs
Why Choose the TLV75507PDQNR?
With its combination of low quiescent current, high accuracy, and robust protection features, the TLV75507PDQNR from Texas Instruments is an excellent choice for designers looking to optimize power consumption and ensure reliable performance in their electronic products. Its small footprint and high efficiency make it a go-to regulator for a wide array of applications where space and power efficiency are critical.