EN
  • EN
  • DE

TMS320D708E001RFP

Part No TMS320D708E001RFP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219360-TMS320D708E001RFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320D708E001RFP CAD Model

Description

Introducing the TMS320D708E001RFP from Texas Instruments

The TMS320D708E001RFP is a high-performance digital signal processor (DSP) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced DSP is part of the TMS320 family, renowned for its powerful processing capabilities and efficient power management. It is specifically designed to meet the rigorous demands of various high-speed signal processing applications, including audio processing, telecommunications, industrial control systems, and more.

At the heart of the TMS320D708E001RFP is a robust core that operates at a high clock rate, providing the computational horsepower required for complex algorithms and multitasking environments. The processor is equipped with a range of integrated features that enhance its functionality and ease of use. These include a large on-chip memory, multiple communication interfaces, and a diverse set of peripherals that enable seamless integration with a wide array of external devices.

One of the key advantages of the TMS320D708E001RFP is its optimized architecture for digital signal processing tasks. It is capable of executing high-level mathematical functions at lightning speeds, which is essential for real-time data analysis and manipulation. The DSP's architecture is also designed to minimize power consumption without sacrificing performance, making it an ideal choice for battery-powered or energy-sensitive applications.

The TMS320D708E001RFP also offers developers flexibility with its programmable nature, allowing for customization and scalability to fit specific application requirements. Texas Instruments provides comprehensive support for the TMS320D708E001RFP, including detailed documentation, development tools, and software libraries, which streamline the development process and reduce time-to-market.

Designed with reliability in mind, the TMS320D708E001RFP is manufactured to meet the highest quality standards, ensuring stable operation even in the most challenging environments. Whether you're developing advanced audio systems, engaging in high-speed data communications, or building sophisticated control systems, the TMS320D708E001RFP stands as a testament to Texas Instruments' commitment to excellence in digital signal processing technology.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess