The Texas Instruments TMS37145TEAIE is a highly integrated passive low-frequency (LF) transponder that operates at 134.2 kHz. Designed for advanced Radio Frequency Identification (RFID) systems, it is ideal for use in a wide range of applications such as access control, asset tracking, and animal identification.
Key Features
- Low Power Consumption: The device is optimized for battery-powered systems, with a power-down mode to conserve energy when not in active use.
- Programmable Functionality: It includes a user-programmable EEPROM, allowing for customization of the transponder's behavior to suit specific application requirements.
- Robust Communication: The TMS37145TEAIE supports advanced modulation and coding schemes to ensure reliable data exchange even in harsh environmental conditions.
- Integrated Transponder: The device comes with an integrated resonant capacitor, minimizing the need for external components and simplifying the design process.
- Durable Design: Built to withstand tough conditions, it is suitable for outdoor and industrial environments where durability is critical.
Technical Specifications
| Parameter |
Value |
| Operating Frequency |
134.2 kHz |
| Memory |
EEPROM |
| Supply Voltage |
1.9 V to 3.6 V |
| Operating Temperature |
-40°C to 85°C |
| Package |
Module |
The TMS37145TEAIE from Texas Instruments represents a blend of performance, reliability, and flexibility, making it an excellent choice for designers looking to incorporate RFID capabilities into their products. With its robust feature set and customizable options, it stands as a versatile component that can meet the demands of various RFID applications.