EN
  • EN
  • DE

TPL0102-100QPWREP

Part No TPL0102-100QPWREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 100k Ohm Circuit 256 Taps I²C Interface 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TPL0102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/14613-01XE-NDR, TPL0102-100QPWREP-ND, -TPL0102-100QPWREP-NDR, -V62/14613-01XE, 296-37937-1, 296-37937-6, 296-37937-2, -296-37937-1-ND, -TPL0102
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900664-TPL0102-100QPWREP
Ultra Librarian 3D Model Ultra Librarian TPL0102-100QPWREP CAD Model

Description

The TPL0102-100QPWREP is a high-performance digital potentiometer manufactured by Texas Instruments, designed to meet the rigorous standards of extended reliability and precision for industrial, automotive, and commercial applications. This robust device offers a dual-channel, 256-position, linear taper digital potentiometer with an integrated EEPROM, enabling the storage of the wiper position for automatic recall on power-up.

Key Features

  • Non-Volatile Memory: Integrated EEPROM allows the device to recall last wiper positions at power-up, ensuring consistent performance and reducing the need for recalibration.
  • Dual-Channel Configuration: Provides two independent potentiometer channels in one compact package, saving space and offering design flexibility.
  • 256 Wiper Positions: Offers fine resolution for precise adjustments with 256 taps, facilitating accurate setting of gain control, offset adjustment, or tuning applications.
  • Linear Taper: The linear response of the potentiometer ensures a direct and proportional relationship between the wiper position and the resistance value.
  • End-to-End Resistance Options: Available in standard resistance values, allowing designers to choose the optimal resistance range for their application.
  • I2C Interface: Features a standard I2C serial interface for easy communication with microcontrollers and other digital systems.

Applications

The TPL0102-100QPWREP is suitable for a wide array of applications where precision and reliability are paramount. It is ideal for:

  • Automotive systems such as infotainment and climate control
  • Industrial automation and process control systems
  • Communication systems and RF device calibration
  • Consumer electronics, such as audio systems and TVs
  • Medical equipment requiring precise calibration and adjustment

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPL0102-100QPWREP is designed to meet the high standards of the Enhanced Product (EP) portfolio. This means it has been subjected to additional testing and qualification processes, ensuring its suitability for use in harsh environments and mission-critical applications where extended performance and reliability are non-negotiable.

With its robust feature set and Texas Instruments' renowned manufacturing quality, the TPL0102-100QPWREP digital potentiometer is a versatile and dependable choice for designers looking to incorporate precise variable resistance control into their next project.

You May Also Be Interested in

Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6901 $51.2109
22+ $4.6688 $102.7136
34+ $4.5229 $153.7786
46+ $4.3770 $201.3420
60+ $4.2311 $253.8660
80+ $3.7934 $303.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess