EN
  • EN
  • DE

TPS2044BD

Part No TPS2044BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH PWR DIST QUAD 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 081591-TPS2044BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2044BD CAD Model

Description

The TPS2044BD, manufactured by Texas Instruments, is a state-of-the-art USB power distribution switch designed for applications where distribution and protection are critical. This device is ideal for USB hubs, desktop computers, notebooks, and monitor docks, where it provides up to 500 mA (per channel) as required by USB specifications.

Key Features

  • Multiple Channels: The TPS2044BD offers four independent channels, each capable of delivering 500 mA of continuous current.
  • Overcurrent Protection: Each channel has built-in overcurrent protection to safeguard the device and downstream components from excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, enhancing the product's reliability.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at the correct voltage, protecting against under-voltage conditions.
  • Fault Reporting: The TPS2044BD provides open-drain fault reporting outputs for easy system monitoring and diagnostics.
  • Fast Transient Response: The device is designed to handle fast transient loads, ensuring stable operation for connected USB devices.

Applications

The versatility of the TPS2044BD makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Hot-swap supplies
  • Self-powered and bus-powered USB systems

Technical Specifications

The TPS2044BD operates within an input voltage range of 2.7V to 5.5V, making it compatible with a variety of USB-powered devices. Its low on-resistance (typically 70 mΩ) ensures minimal voltage drop and power dissipation. The device is offered in a compact SOIC-16 package, providing a space-saving solution for USB power distribution.

With its robust protection features and high-performance specifications, the TPS2044BD from Texas Instruments stands out as a reliable and efficient choice for managing USB power requirements in modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4172 $50.7612
45+ $2.2642 $101.8890
69+ $2.1877 $150.9513
99+ $2.0348 $201.4452
128+ $1.9583 $250.6624
160+ $1.8818 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess