EN
  • EN
  • DE

TPS2379DDAR

Part No TPS2379DDAR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR POE PD IEEE 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards IEEE 802.3
Supply Voltage - Operating 8 V to 12 V
Case / Package 8-SO PowerPad
Win Source Part Number 033721-TPS2379DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2379DDAR CAD Model

Description

The TPS2379DDAR is a robust, feature-rich integrated circuit designed by Texas Instruments for Power over Ethernet (PoE) applications. This device is specifically engineered to facilitate the delivery of DC power along with data over Ethernet cabling, which allows for the simplification of infrastructure and the reduction of cable clutter in applications such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliant: The TPS2379DDAR conforms to the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ devices and systems for high-power applications.
  • Extended Power Capability: It supports extended power capability up to 30W, making it suitable for devices that require more power than the traditional IEEE 802.3af standard.
  • Advanced Protection: The device includes thermal shutdown, over-current, under-voltage lockout, and over-voltage protection features, ensuring reliable operation and safeguarding connected devices.
  • High Efficiency: Designed with efficiency in mind, the TPS2379DDAR minimizes power loss, thereby reducing heat generation and enhancing system reliability.
  • Adjustable Output: The output voltage and current are adjustable, providing flexibility to power a wide range of devices.

Applications

The TPS2379DDAR is versatile in its applications, suitable for a variety of PoE-enabled devices. It is commonly used in:

  • Enterprise networking equipment such as switches and routers
  • Networked surveillance cameras
  • Wireless access points
  • VoIP phones
  • Point of Sale (PoS) systems

Package and Availability

The TPS2379DDAR is available in a compact SOIC-8 (DAR) package, making it ideal for space-constrained applications. The device is part of Texas Instruments' reliable product lineup and is available for order through their distribution network or directly from their website.

For engineers and designers looking for a PoE solution that offers both power and data transmission with enhanced protection features, the TPS2379DDAR from Texas Instruments is an excellent choice. Its compliance with the latest PoE standards and its flexible design parameters make it a go-to component for powering modern networked devices.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7485 $52.4550
70+ $1.4347 $100.4290
110+ $1.3899 $152.8890
150+ $1.3450 $201.7500
195+ $1.3002 $253.5390
260+ $1.1657 $303.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess