EN
  • EN
  • DE

TPS51622ARSMR

Part No TPS51622ARSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 034019-TPS51622ARSMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51622ARSMR CAD Model

Description

Product Overview: TPS51622ARSMR by Texas Instruments

The TPS51622ARSMR is a high-performance, dual-phase, synchronous buck controller designed by Texas Instruments (TI) for precision voltage regulation. This advanced power management IC is specifically engineered to meet the stringent power requirements of modern microprocessors, GPUs, and other ASICs that demand efficient, fast, and stable power supply solutions.

With its dual-phase operation, the TPS51622ARSMR can effectively distribute the power load, enhancing system performance by reducing the output voltage ripple and improving transient response. The device supports a wide input voltage range, making it versatile for various system configurations and ensuring compatibility with different power sources.

The TPS51622ARSMR incorporates TI's proprietary D-CAP+™ and SVS (Selectable Voltage Scaling) technologies, which enable the device to provide fast transient response and support dynamic voltage scaling. This allows for optimized power delivery and reduced power consumption during different operational states of the connected load.

Featuring an integrated LDO (Low Dropout Regulator) for the controller's VDD supply, the TPS51622ARSMR ensures stable operation even under low input voltage conditions. This is critical for maintaining consistent performance and reliability in systems where power conditions may vary.

For protection and safety, the TPS51622ARSMR is equipped with a comprehensive suite of features, including overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown. These features safeguard the system against various fault conditions, contributing to the longevity of the end application.

The device comes in a compact 32-pin QFN package, which is ideal for space-constrained applications. Its small footprint allows for a more efficient PCB layout, simplifying the design process and saving valuable board space.

In summary, the TPS51622ARSMR from Texas Instruments is a sophisticated power management solution that offers precision, efficiency, and reliability for high-performance computing and electronics. Its advanced features and robust protection mechanisms make it a top choice for designers looking to enhance the power delivery system of their next-generation devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1069 $52.8173
40+ $2.5493 $101.9720
61+ $2.4696 $150.6456
84+ $2.3899 $200.7516
109+ $2.3103 $251.8227
145+ $2.0713 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess