EN
  • EN
  • DE

TPS53119RGTR

Part No TPS53119RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS53119RGTR / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 25V
Frequency - Switching 200kHz ~ 1.07MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -20°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TPS53119
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317783-TPS53119RGTR
Ultra Librarian 3D Model Ultra Librarian TPS53119RGTR CAD Model

Description

Overview of Texas Instruments TPS53119RGTR

The TPS53119RGTR is a highly efficient synchronous buck controller designed by Texas Instruments (TI) for precision voltage regulation in various electronic applications. This compact, integrated circuit is ideal for systems requiring low output voltage and high current, such as notebooks, ultrabooks, and other portable computing devices.

Key Features

  • Input Voltage Range: The TPS53119RGTR operates over a wide input voltage range of 3 V to 28 V, making it versatile for different power environments.
  • Output Voltage: It provides an adjustable output voltage that can be set as low as 0.6 V with a high accuracy rate, catering to modern microprocessors and chipsets that require precise voltage levels.
  • Eco-mode™ Operation: TI's proprietary Eco-mode™ feature ensures high efficiency at light loads, reducing power consumption and extending battery life in portable applications.
  • Protection Features: The device is equipped with a comprehensive set of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safety and reliability of the end application.
  • Switching Frequency: It supports a programmable switching frequency from 300 kHz to 2.5 MHz, allowing designers to optimize performance and component size.
  • Package: TPS53119RGTR comes in a compact 16-pin QFN package, which is suitable for space-constrained applications.

Applications

With its versatile input voltage range and low output voltage capability, the TPS53119RGTR is an excellent choice for a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Memory Power Supplies
  • Embedded Systems

Design Flexibility

Designers can leverage the TPS53119RGTR's flexible control interface, which includes features such as Power Good (PG) output, soft start, and enable pin, to create highly optimized power management solutions. The device's high level of integration and advanced control features help reduce external component count, thereby saving board space and reducing overall system cost.

The TPS53119RGTR from Texas Instruments represents a balance of efficiency, performance, and reliability, making it a top choice for power supply designers looking to meet stringent power requirements in compact electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1924 $50.4252
56+ $1.7989 $100.7384
87+ $1.7427 $151.6149
119+ $1.6865 $200.6935
154+ $1.6303 $251.0662
206+ $1.4616 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,640 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess