EN
  • EN
  • DE

TPS56302PWP

Part No TPS56302PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR BUCK PWM 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Programmable, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 28-HTSSOP
Win Source Part Number 056239-TPS56302PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS56302PWP CAD Model

Description

Product Overview: Texas Instruments TPS56302PWP

The Texas Instruments TPS56302PWP is a high-performance, adaptive on-time D-CAP mode synchronous buck converter that integrates two low-resistance MOSFETs to provide a highly efficient power delivery solution. Designed for a wide array of applications, this IC is perfect for powering sophisticated electronics that require a stable and efficient voltage supply.

Key Features

  • High Efficiency: The TPS56302PWP features an innovative control method that enables the device to operate with high efficiency across a wide load range.
  • Integrated MOSFETs: With two low on-resistance MOSFETs built-in, the device simplifies design and reduces external component count, leading to a more compact and reliable power solution.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 600 kHz, allowing designers to optimize the performance for their specific application needs.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 28V, making it versatile for use in various systems.
  • Output Voltage Flexibility: It offers an adjustable output voltage from 0.7V to 5.5V, catering to a wide spectrum of power requirements.
  • Thermal and Overcurrent Protection: The TPS56302PWP includes features such as overcurrent protection and thermal shutdown to prevent damage from abnormal operating conditions.

Applications

The TPS56302PWP is suitable for a diverse range of applications, including:

  • Point-of-Load conversions
  • Networking and telecommunication equipment
  • Consumer electronics
  • Computing and storage systems
  • Industrial and medical equipment

Package and Quality

Encased in a 28-pin TSSOP (PWP) package, the TPS56302PWP is designed to meet the requirements of space-constrained applications while providing robustness and reliability. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring long-term performance and stability for critical applications.

Whether you're designing a new power system or looking to upgrade an existing one, the Texas Instruments TPS56302PWP offers the efficiency, flexibility, and reliability needed to meet the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1960 $51.9600
24+ $4.2634 $102.3216
37+ $4.1302 $152.8174
51+ $3.9970 $203.8470
65+ $3.8637 $251.1405
87+ $3.4640 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess