EN
  • EN
  • DE

TPS62903QRYTRQ1

Part No TPS62903QRYTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE, 3-V TO 18-V, 3-A, LO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197337-TPS62903QRYTRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian TPS62903QRYTRQ1 CAD Model

Description

The TPS62903QRYTRQ1 is a high-performance, automotive-grade, step-down converter from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This voltage regulator offers a wide input voltage range and is capable of delivering up to 3A of continuous output current, making it an ideal power solution for various in-vehicle systems, advanced driver-assistance systems (ADAS), and other power-sensitive applications.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.0V to 17V, accommodating a variety of power sources and battery voltages used in automotive environments.
  • High Output Current: With the capability to supply 3A of continuous output current, it is well-suited for powering high-current devices.
  • High Efficiency: The TPS62903QRYTRQ1 is designed for efficiency, featuring a low quiescent current and an eco-mode operation that reduces power consumption at light loads.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the voltage requirements of the target application.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection to safeguard against potential damage from overheating and overloading conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for use in automotive applications.

Applications:

  • Infotainment and Telematics Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Navigation Systems
  • Power Modules and Car Access

The TPS62903QRYTRQ1 is available in a compact, thermally enhanced VQFN package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable power management solution that can withstand the challenges of the automotive environment.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheet for the TPS62903QRYTRQ1.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4671 $51.3485
85+ $1.2038 $102.3230
130+ $1.1662 $151.6060
180+ $1.1286 $203.1480
230+ $1.0910 $250.9300
310+ $0.9781 $303.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess