EN
  • EN
  • DE

TPS65573DSST

Part No TPS65573DSST
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INT PHOTO FLASH CHRGR 12-SON / Integrated Photo Flash Charger and IGBT Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 2mA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -35°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (3x2)
Win Source Part Number 798125-TPS65573DSST
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TPS65573
Introduction Date March 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65573DSST CAD Model

Description

Product Overview: Texas Instruments TPS65573DSST

The Texas Instruments TPS65573DSST is a high-performance, integrated circuit designed to meet the power management needs of modern electronic devices. This advanced chip offers a versatile solution for power supply regulation, providing both efficiency and reliability for a wide range of applications.

Key Features

  • High Efficiency: The TPS65573DSST is designed to maximize power efficiency, which is crucial for battery-operated devices. Its ability to minimize power loss extends battery life and reduces heat generation.
  • Adjustable Output Voltage: Flexibility is a key aspect of this product. It allows for an adjustable output voltage, giving designers the freedom to use it in various applications with different power requirements.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating. This feature ensures long-term reliability and safety in operation.
  • Small Footprint: The TPS65573DSST comes in a compact package, making it an ideal choice for space-constrained applications. Its small size does not compromise on power or functionality, making it a versatile component in any design.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency and allows it to continue regulating output even when the supply voltage is close to the output voltage.

Applications

The TPS65573DSST is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data storage and solid-state drives
  • Medical equipment
  • Automotive electronics

Technical Specifications

The device operates over a wide input voltage range and is capable of delivering a continuous output current. It features a programmable soft-start function to limit inrush current during startup. Additionally, the TPS65573DSST is designed to interface seamlessly with a variety of microcontrollers and processors, thanks to its logic-level compatible enable pin.

With its combination of features, the Texas Instruments TPS65573DSST stands out as a robust and adaptable power management solution for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9245 $57.7350
65+ $1.5791 $102.6415
100+ $1.5298 $152.9800
140+ $1.4804 $207.2560
175+ $1.4311 $250.4425
235+ $1.2830 $301.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess