EN
  • EN
  • DE

TPS7B4254QDDARQ1

Part No TPS7B4254QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA 40-V Voltage-Tracking LDO With 4-mV Tracking Tolerance | IC REG LIN POS ADJ 8SO POWERPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2V
Maximum Output Voltage 40V
Maximum Dropout Voltage 0.26V at 100mA
Output Current 150mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 260μA
PSRR 70dB (100Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273681-TPS7B4254QDDARQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7B4254QDDARQ1 CAD Model

Description

Product Overview: TPS7B4254QDDARQ1 from Texas Instruments

The TPS7B4254QDDARQ1 is a high-quality automotive-grade voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to meet the rigorous demands of automotive applications, providing a stable and reliable power supply under various conditions.

Key Features

  • Output Voltage Range: The device offers a fixed output voltage that can be set from 3.0V to 5.5V, ensuring compatibility with a wide range of automotive electronics.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, the TPS7B4254QDDARQ1 ensures precise voltage regulation, which is critical for sensitive automotive systems.
  • Low Dropout Voltage: The low dropout voltage (LDO) feature allows the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, making it highly efficient in battery-operated applications.
  • Current Rating: It is capable of delivering up to 450mA of continuous output current, making it suitable for powering a broad range of automotive sensors and microcontrollers.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects against overheating, enhancing the reliability and longevity of both the regulator and the application it powers.
  • Overcurrent Protection: The built-in current limit function safeguards the device and the application from damage due to excessive current draw.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the TPS7B4254QDDARQ1 can withstand the extreme conditions typical in automotive environments.

Applications

The TPS7B4254QDDARQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Power supplies for microcontrollers
  • Automotive infotainment systems
  • Instrument clusters
  • Advanced driver assistance systems (ADAS)
  • Body control modules

Quality and Reliability

As an automotive-qualified product, the TPS7B4254QDDARQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring high reliability and performance under the harshest conditions. Texas Instruments' commitment to quality makes this voltage regulator a dependable choice for automotive manufacturers and suppliers worldwide.

With its robust feature set and proven automotive-grade design, the TPS7B4254QDDARQ1 from Texas Instruments represents a premier solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7740 $52.5140
26+ $3.9171 $101.8446
40+ $3.7947 $151.7880
55+ $3.6723 $201.9765
71+ $3.5499 $252.0429
95+ $3.1827 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess