EN
  • EN
  • DE

TPS92411PDDAR

Part No TPS92411PDDAR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO / Floating Switch for Offline AC Linear Direct Drive of LEDs with Low Ripple Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 7.5V
Voltage - Supply (Maximum) 94V
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Part Number Series TPS92411
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806563-TPS92411PDDAR
Ultra Librarian 3D Model Ultra Librarian TPS92411PDDAR CAD Model

Description

The TPS92411PDDAR from Texas Instruments is a state-of-the-art floating switch designed for offline AC linear direct drive applications. This innovative component is part of Texas Instruments' Power Management portfolio, specifically tailored for lighting solutions that require efficient, reliable, and high-performance power control.

Key Features

  • Versatile Voltage Operation: The TPS92411PDDAR operates over a wide supply voltage range, making it suitable for various global voltage standards and ensuring compatibility with a broad range of applications.
  • High-Efficiency Performance: Its design emphasizes high efficiency, enabling energy-saving capabilities that are crucial for meeting modern energy standards and reducing operational costs.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the system against overheating, enhancing the longevity and reliability of both the switch and the overall application.
  • Dimming Capability: It supports both analog and PWM dimming, offering flexibility in light control and enhancing the user experience with adjustable brightness levels.
  • Robust Design: The TPS92411PDDAR is engineered to withstand common electrical disturbances such as surges and transients, ensuring consistent performance and durability in challenging environments.

Applications

The TPS92411PDDAR is ideal for a variety of lighting applications, including:

  • LED Lighting Systems
  • Architectural Lighting
  • Commercial and Residential Lighting
  • Street and Area Lighting
  • Emergency Lighting

Technical Specifications

With a low on-resistance and the ability to handle high continuous current, the TPS92411PDDAR is an excellent choice for driving LEDs in a linear configuration. It is available in a PowerPAD™-8 package, which provides enhanced thermal performance and occupies minimal space on a printed circuit board.

Conclusion

The TPS92411PDDAR by Texas Instruments represents a blend of innovation, efficiency, and reliability. Its comprehensive feature set and robust design make it a go-to solution for designers looking to optimize their lighting systems for performance and cost-effectiveness. Whether for new designs or upgrading existing systems, the TPS92411PDDAR offers a competitive edge in the ever-evolving landscape of power management technology.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7257 $50.7990
170+ $0.5954 $101.2180
265+ $0.5768 $152.8520
360+ $0.5582 $200.9520
465+ $0.5396 $250.9140
625+ $0.4838 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess