EN
  • EN
  • DE

TS3USB221ARSER

Part No TS3USB221ARSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Single 1:2 10-Pin UQFN T/R / IC USB SWITCH DUAL 1X2 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 035090-TS3USB221ARSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Communications & Networking, Portable Devices, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Family Name TS3USB221A
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3USB221ARSER CAD Model

Description

Introducing the TS3USB221ARSER from Texas Instruments

The TS3USB221ARSER is a high-speed USB 2.0 (480 Mbps) 1:2 multiplexer/demultiplexer switch from Texas Instruments, designed for applications that require the routing of high-speed differential signals. This versatile device is an essential component for modern electronics where USB interfaces are ubiquitous, providing the flexibility to connect a single USB peripheral to multiple hosts or vice versa.

Key Features

  • High-Speed Performance: With support for data rates up to 480 Mbps, the TS3USB221ARSER ensures seamless operation for USB 2.0 data streams, making it ideal for both consumer and industrial applications.
  • Low On-State Resistance (RON): The switch provides a low on-state resistance, which minimizes signal distortion and voltage drop, ensuring reliable data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, which helps reduce the overall power consumption of the system it's integrated into.
  • ESD Protection: The TS3USB221ARSER comes with built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the device from static damage which is critical in maintaining the integrity of the data signal and longevity of the device.
  • Small Form Factor: Housed in a compact QFN-10 package, the switch is suitable for space-constrained applications, allowing for more efficient use of the PCB area.

Applications

The TS3USB221ARSER can be utilized in a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Docking stations
  • USB peripheral sharing devices
  • Cell phones and personal digital assistants (PDAs)

With its bidirectional operation, the TS3USB221ARSER can switch two differential signals to one of two locations, allowing a USB host to switch between two peripheral devices or enabling a peripheral to switch between two hosts. This functionality is crucial for devices such as shared printers, scanners, or external storage devices where multiple host devices may need access.

Overall, the TS3USB221ARSER is a testament to Texas Instruments' commitment to providing innovative, high-performance integrated circuits that meet the demands of the fast-evolving electronics industry. Whether you're designing consumer electronics or complex industrial systems, this USB switch offers a reliable, efficient solution for managing high-speed USB connections.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2025 $50.6250
605+ $0.1662 $100.5510
935+ $0.1610 $150.5350
1,285+ $0.1558 $200.2030
1,665+ $0.1506 $250.7490
2,225+ $0.1350 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338,150 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess