EN
  • EN
  • DE

TSB42AA9APZT

Part No TSB42AA9APZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394 LINK LAYR CNTRLR 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Case / Package 100-TQFP (14x14)
Win Source Part Number 122855-TSB42AA9APZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB42AA9APZT CAD Model

Description

TSB42AA9APZT Product Image

The TSB42AA9APZT is a high-performance integrated circuit designed by Texas Instruments, renowned for its excellence in the semiconductor industry. This state-of-the-art product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology across various sectors.

The TSB42AA9APZT is part of Texas Instruments' family of IEEE 1394a-2000 compatible devices. Also known as FireWire, IEEE 1394 is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It is commonly used in applications that require fast data transfer rates, such as video and audio equipment, computer peripherals, and automotive and aviation entertainment systems.

Featuring a robust architecture, the TSB42AA9APZT is designed to handle high data rates with efficiency and reliability. It supports data transfer rates of 100, 200, and 400 Mbps, allowing for versatile use in a broad range of applications. The device includes features such as enhanced power management, which not only ensures optimal performance but also contributes to energy conservation, making it an eco-friendly choice for modern electronic designs.

With its compact form factor, the TSB42AA9APZT is an ideal component for space-constrained applications. It is engineered to maintain signal integrity and minimize electromagnetic interference (EMI), a critical consideration in today's densely packed electronic environments. The product is also characterized by its ease of integration, providing designers with a solution that is both straightforward to implement and compatible with existing standards.

The TSB42AA9APZT is built to last, with Texas Instruments' guarantee of quality and longevity. Whether you're developing consumer electronics, industrial systems, or cutting-edge automotive technology, the TSB42AA9APZT offers the performance and reliability that you need to deliver a superior end product.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess