EN
  • EN
  • DE

TSB42AC3PZT

Part No TSB42AC3PZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CTRLR 1394 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 100-TQFP (14x14)
Win Source Part Number 1114572-TSB42AC3PZT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TSB42AC3PZT CAD Model

Description

The TSB42AC3PZT is a high-performance, integrated circuit from Texas Instruments, designed to enhance connectivity solutions in a wide array of applications. This innovative product is built to provide reliable and efficient operation, making it an ideal choice for designers looking to implement advanced features in their electronic designs.

Key Features

  • IEEE 1394a-2000 Compliant: The TSB42AC3PZT adheres to the IEEE 1394a-2000 standard, ensuring compatibility with a broad range of FireWire (also known as i.LINK) devices and systems.
  • High-Speed Data Transfer: Capable of transferring data at 100, 200, and 400 Mbps, this IC facilitates swift movement of information, making it perfect for applications requiring high throughput.
  • Enhanced Connectivity: With support for three fully compliant cable ports, the device offers extensive connectivity options for linking multiple devices in a daisy-chain or tree configuration.
  • Integrated PHY and Link Layers: The TSB42AC3PZT combines physical (PHY) and link layers in a single chip, simplifying design and reducing the footprint on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with reduced power consumption, making it suitable for portable and battery-powered applications.

Applications

The versatility of the TSB42AC3PZT allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment for high-quality data streaming
  • Networking and communication devices requiring high-speed data transfer
  • Industrial control systems where reliable data transmission is critical

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TSB42AC3PZT is no exception. Manufactured to the highest standards, this IC ensures long-term performance for critical applications where durability and dependability are paramount.

Overall, the TSB42AC3PZT from Texas Instruments represents a superior solution for designers seeking to incorporate high-speed data transfer capabilities with a robust and reliable integrated circuit.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1218 $50.2436
5+ $20.6128 $103.0640
8+ $19.9687 $159.7496
11+ $19.3245 $212.5695
14+ $18.6804 $261.5256
18+ $16.7479 $301.4622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess