EN
  • EN
  • DE

TUSB2036VF

Part No TUSB2036VF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 2/3-PORT USB HUB 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 081826-TUSB2036VF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2036VF CAD Model

Description

The TUSB2036VF is a versatile and high-performance USB hub controller integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This IC is specifically engineered to provide a seamless and efficient interface for multiple USB devices to a single host, making it an ideal solution for expanding USB capabilities in a variety of electronic systems.

Key Features

  • USB Interface: The TUSB2036VF is compliant with the USB 2.0 specification and supports low-speed (1.5 Mbps) and full-speed (12 Mbps) data transfer rates, ensuring compatibility with a wide range of USB devices.
  • Port Configuration: It features a 3.3V operation with 5V tolerant inputs, and the hub can be configured with either three or six downstream ports, providing flexibility for different design requirements.
  • Integrated Transceivers: Each downstream port is equipped with its own transceiver, which minimizes external components and simplifies the design process.
  • Oscillator Support: The device includes an integrated oscillator, which removes the need for an external clock source, further reducing the bill of materials and design complexity.
  • Power Management: The TUSB2036VF offers comprehensive power management features, including global suspend and per-port power control, allowing for greater power efficiency.
  • Overcurrent Protection: Built-in overcurrent protection ensures the safety and reliability of connected devices and the hub itself.

Applications

The TUSB2036VF is suitable for a broad range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Peripheral Devices
  • Docking Stations
  • Monitors with USB Hubs
  • Embedded Systems

Design Support

Texas Instruments provides robust design support for the TUSB2036VF, including technical documentation, development tools, and reference designs. Engineers and designers can access these resources to accelerate the design process and bring their products to market faster.

Quality and Reliability

As with all Texas Instruments products, the TUSB2036VF is designed to meet high standards of quality and reliability, ensuring long-term performance in a range of operating conditions.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,859 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess