The Texas Instruments UC2836N is a robust and versatile motor control integrated circuit designed to cater to a wide range of applications requiring precise and efficient motor operation. This IC is part of the UCx836 family of devices known for their reliability and performance in controlling brushless DC, brushed DC, or stepper motors.
Key Features
- High-Performance PWM Controller: The UC2836N is equipped with a high-frequency pulse-width modulation (PWM) controller that allows for fine-tuning motor speed and torque with high accuracy.
- Wide Operating Voltage Range: This device supports a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a diverse set of motor types.
- Integrated Fault Protection: Safety is a priority with the UC2836N, featuring under-voltage lockout, overcurrent protection, and thermal shutdown to prevent damage to the motor and controller.
- Adjustable Dead Time Control: Dead time can be set precisely to ensure efficient operation and minimize cross-conduction losses in the motor drive circuit.
Applications
The UC2836N is ideal for use in various applications, including but not limited to:
- Industrial motor drives
- Automotive motor control systems
- Robotics and automated machinery
- Consumer electronics
- Power tools and appliances
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
Up to 35V
Output Current
Peak: 1.5A, Continuous: 1A
Operating Temperature
-40°C to +85°C
Packaging
PDIP-16, SOIC-16
Quality and Support
Texas Instruments is committed to delivering high-quality products, and the UC2836N is no exception. It comes with comprehensive technical support, including datasheets, reference designs, and application notes to assist in the rapid development of motor control solutions.