EN
  • EN
  • DE

UCC2802MDREP

Part No UCC2802MDREP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115740-UCC2802MDREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2802MDREP CAD Model

Description

Product Overview: UCC2802MDREP from Texas Instruments

The UCC2802MDREP is a high-performance, low-power, biCMOS current-mode PWM controller designed by Texas Instruments, tailored for a wide range of power supply applications. This advanced controller integrates a multitude of features that facilitate the design of efficient and robust power systems, making it an ideal choice for engineers looking to optimize their power management solutions.

Key Features

  • Optimized Power Management: The UCC2802MDREP is engineered to deliver precise power control, ensuring optimal performance for various applications. Its current-mode control provides fast transient response and excellent loop stability.
  • Low Startup and Operating Current: With an ultra-low startup current of 0.5 µA and a low operating current of 2.5 mA, the device is highly energy-efficient, making it suitable for battery-operated and energy-sensitive systems.
  • Wide Supply Voltage Range: The controller operates over a wide supply voltage range from 4.5 V to 18 V, accommodating a variety of power sources and requirements.
  • High-Frequency Operation: The UCC2802MDREP supports high-frequency operation up to 1 MHz, enabling the use of smaller external components and reducing overall solution size.
  • Enhanced Robustness: The device includes features such as undervoltage lockout (UVLO), overcurrent protection, and thermal shutdown, which contribute to the safety and durability of the end application.

Applications

The versatility of the UCC2802MDREP makes it suitable for a broad spectrum of applications, including:

  • DC-DC Converters
  • Power Supplies for Telecom and Datacom Systems
  • Portable and Battery-Powered Equipment
  • Industrial and Medical Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2802MDREP is no exception. It is part of TI's Enhanced Product (EP) portfolio, designed to meet the stringent requirements of military and aerospace applications. This means it has been subjected to additional testing and qualification processes to ensure performance in extreme environments.

With its advanced features, energy efficiency, and reliability, the UCC2802MDREP from Texas Instruments stands out as a superior choice for designers seeking to create sophisticated power management systems that demand precision, durability, and adaptability.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess