EN
  • EN
  • DE

USBN9604-28MX/NOPB

Part No USBN9604-28MX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER SERIAL BUS 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 036178-USBN9604-28MX/NOPB
Family Name USBN9604
Introduction Date March 01, 2001
ECCN 5A991.c.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBN9604-28MX/NOPB CAD Model

Description

USBN9604-28MX/NOPB USB Controller by Texas Instruments

The USBN9604-28MX/NOPB is a versatile and robust USB controller device from Texas Instruments, designed to offer an efficient USB interface solution for a wide range of applications. This integrated circuit is part of TI's comprehensive portfolio of USB products and is specifically tailored for USB 1.1 low-speed functionality. It is an ideal choice for developers looking to integrate USB connectivity into their designs with minimal effort and maximum reliability.

Key Features

  • Compliance: The device is fully compliant with the USB 1.1 standard, ensuring compatibility with a broad array of USB hosts and devices.
  • Integration: It features an integrated Serial Interface Engine (SIE), USB transceiver, and a 16-bit microprocessor interface, providing a complete USB solution on a single chip.
  • Functionality: With support for up to 6 endpoints (one control, two bulk, and three interrupt), the USBN9604-28MX/NOPB offers flexible data management that caters to various USB configurations and use cases.
  • Power Management: Advanced power management features include support for both bus-powered and self-powered modes, ensuring the device can adapt to different power scenarios.
  • Package: The device is offered in a 28-pin SSOP (Shrink Small Outline Package), which is conducive for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The USBN9604-28MX/NOPB is a versatile component that can be employed in a variety of applications, including but not limited to:

  • Portable devices
  • Point-of-sale terminals
  • Networking equipment
  • Industrial controls
  • Medical devices

Support and Availability

Texas Instruments provides comprehensive technical support for the USBN9604-28MX/NOPB, including detailed datasheets, application notes, and design resources to facilitate integration and speed up development times. The device is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmentally responsible manufacturing.

With its robust feature set and Texas Instruments' reputation for quality, the USBN9604-28MX/NOPB stands out as a reliable and cost-effective choice for adding USB functionality to a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess