EN
  • EN
  • DE

XC6401EE27DR

Part No XC6401EE27DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408107-XC6401EE27DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE27DR CAD Model

Description

The XC6401EE27DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a highly efficient and compact power solution. This device integrates a control IC and power MOSFETs into a single package, reducing the overall solution size and component count. The XC6401 series utilizes a constant frequency PWM (Pulse Width Modulation) control method to achieve high efficiency and low ripple voltage.

Applications

  • Portable Navigation Devices (PNDs): Powers the GPS module, display, and processing unit.
  • MP3 Players: Provides efficient power for the audio decoding and amplification stages.
  • Digital Voice Recorders: Powers the microphone amplifier, ADC, and storage components.
  • Bluetooth Headsets: Supplies power to the Bluetooth transceiver, audio amplifier, and control circuits.
  • E-readers: Powers the display and processing unit.

Features

  • Synchronous Rectification: Enhances efficiency by utilizing MOSFETs for both high-side and low-side switches.
  • Constant Frequency PWM Control: Provides stable operation and predictable performance.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Small Package Size: Enables compact designs for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption during standby and light-load conditions, extending battery life.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and stress on components.
  • Short-Circuit Protection: Protects the device and connected circuitry from damage due to short circuits.
  • Over-Current Protection: Limits the output current to prevent overloading the converter.
  • Thermal Shutdown Protection: Disables the device when the junction temperature exceeds a safe limit, preventing damage from overheating.

Benefits

  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Compact Design: Enables smaller and more portable devices.
  • Simplified PCB Layout: Lowers design complexity and reduces time to market.
  • Enhanced Reliability: Integrated protection features ensure robust and dependable operation.
  • Lower BOM Cost: Fewer external components reduce the overall cost of materials.
  • Stable Output Voltage: Provides a consistent and regulated voltage supply to the load.
  • Extended Battery Life: Low quiescent current minimizes power consumption during idle periods.

Additional Details

The XC6401EE27DR typically operates with an input voltage range of 2.7V to 5.5V and delivers a fixed output voltage of 2.7V. The switching frequency is generally around 3 MHz, allowing for the use of smaller external components. It is available in a small package format like SOT-25. The device can achieve efficiency levels of up to 95% under optimal conditions. Furthermore, it often includes a Power Good output to indicate the status of the output voltage, ensuring reliable system operation and monitoring.

You May Also Be Interested in

Atmel
Lowest to $1.9623
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess