EN
  • EN
  • DE

XC6415CC17ER-G

Part No XC6415CC17ER-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970629-XC6415CC17ER-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6415CC17ER-G CAD Model

Description

The XC6415CC17ER-G is a highly integrated DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed to provide efficient power management for a wide range of portable and battery-powered applications. This device offers a compact solution for converting voltage levels, ensuring optimal performance and extended battery life.

Applications:

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • IoT (Internet of Things) devices
  • Bluetooth headphones
  • Digital cameras

Features:

  • High efficiency synchronous rectification
  • Low quiescent current for extended battery life
  • Compact and thin package for space-constrained applications
  • Integrated MOSFETs for simplified design
  • Adjustable output voltage
  • Built-in protection features: overcurrent, overvoltage, and thermal shutdown

Benefits:

  • Extended battery life in portable devices due to high efficiency and low quiescent current
  • Smaller and more compact product designs
  • Reduced component count and simplified board layout
  • Stable and reliable power supply for sensitive electronic components
  • Protection against potential damage from overcurrent, overvoltage, and overheating
  • Versatile power management solution suitable for a variety of applications

The XC6415CC17ER-G is a versatile DC/DC converter that addresses the power management needs of modern portable devices. Its high efficiency synchronous rectification minimizes power loss during conversion, contributing to extended battery life. The low quiescent current further enhances efficiency by reducing the amount of power consumed when the device is in standby mode. Its integrated MOSFETs simplify the design process, reducing the need for external components and minimizing board space. The adjustable output voltage allows for customization to meet the specific requirements of different applications.

The built-in protection features of the XC6415CC17ER-G ensure the safe and reliable operation of connected devices. Overcurrent protection prevents damage from excessive current draw, while overvoltage protection safeguards against voltage spikes. Thermal shutdown protects the device from overheating under heavy load conditions. The device's compact and thin package makes it ideal for use in space-constrained applications such as smartphones, wearable devices, and IoT devices. It operates over a wide temperature range, ensuring stable performance in various environmental conditions. The XC6415CC17ER-G is a crucial component for efficient and reliable power management in today's portable electronics.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess