The XC9216A20CMRN is a synchronous step-down DC-DC converter IC manufactured by Torex Semiconductor Ltd. It features an integrated inductor, which minimizes external components and simplifies PCB layout. This converter is designed for applications requiring high efficiency and a compact solution.
Applications
- Power management in portable devices
- Smartphones and tablets
- Wearable electronics (smart watches, fitness trackers)
- IoT (Internet of Things) devices
- Wireless communication modules
Features
- Integrated Inductor: Reduces external component count and simplifies board design.
- Synchronous Rectification: Improves power efficiency by using a MOSFET for rectification instead of a diode.
- High Efficiency: Minimizes power loss and heat generation, extending battery life.
- Low Quiescent Current: Reduces power consumption during standby or light load conditions.
- Compact Package: Enables use in space-constrained applications.
- Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
- Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
- Thermal Shutdown Protection (TSD): Protects the converter from damage due to overheating.
Benefits
- Reduced PCB Area: The integrated inductor significantly reduces the required board space.
- Longer Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable devices.
- Simplified Design: Integration of the inductor simplifies the design process and reduces component count.
- Enhanced Reliability: Overcurrent and thermal shutdown protection features ensure robust and reliable operation.
- Stable Startup: The soft-start function ensures a smooth and controlled startup, preventing voltage drops.
Additional Details
The XC9216A20CMRN operates with an input voltage range of typically 2.5V to 5.5V. It provides a fixed output voltage of 2.0V. It uses a PWM control scheme to achieve stable output and high efficiency. Technical specifications include a switching frequency (around 3 MHz), operating temperature range, and package dimensions. The suffix 'N' likely indicates a specific packaging or lead finish variant. The device is compliant with RoHS standards.