The 2SJ680 is a P-channel MOSFET transistor manufactured by Toshiba. It is designed for switching applications, especially in power management circuits and high-side switch configurations.
Applications:
- Switching power supplies
- DC-DC converters
- Motor drives
- Solid-state relays
- High-side switches
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Avalanche rated
Benefits:
- Efficient power conversion due to low on-resistance.
- Reduced switching losses in high-frequency applications.
- Simplified gate drive requirements due to low gate charge.
- Robust performance under inductive loads.
Technical Specifications:
The 2SJ680 features a drain-source voltage (VDSS) of -60V and a gate-source voltage (VGSS) of ±20V. The continuous drain current (ID) is -15A, and the pulsed drain current (IDM) is -60A. The power dissipation (PD) is 30W. The on-resistance (RDS(on)) is typically 0.08 ohms at VGS = -10V. The operating temperature range is -55°C to +150°C.
The 2SJ680 is typically available in a TO-220 package.