EN
  • EN
  • DE

SSM3K17FU(TE85LF)

Part No SSM3K17FU(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N-ch 50V 0.1A 3-PIN Usm T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1096286-SSM3K17FU(TE85LF)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K17FU(TE85LF) CAD Model

Description

The SSM3K17FU(TE85LF) is an N-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in low-voltage switching applications, offering low on-resistance and fast switching characteristics. The (TE85LF) suffix indicates that the device is lead-free and comes in a specific surface mount package.

Applications

  • Load Switching: Used to switch various loads, such as LEDs, small motors, and relays, in electronic circuits.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management Circuits: Used in power management systems for efficient power distribution in portable and embedded devices.
  • Battery Management Systems (BMS): Used for switching and protection in battery-powered applications.
  • LED Drivers: Used in LED lighting applications for controlling the current to LEDs.

Features

  • N-Channel MOSFET: Designed for efficient switching of positive voltages.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required to switch the MOSFET.
  • Surface Mount Package: Facilitates automated assembly and reduces PCB footprint.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher overall efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat generation, improving system reliability.
  • Fast Response Time: Fast switching speed enables quick response times in switching applications.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Simplified Circuit Design: N-Channel configuration simplifies circuit design in many low-side switching applications.

Additional Details

The SSM3K17FU(TE85LF) typically features a gate threshold voltage suitable for logic-level driving, allowing direct control by microcontrollers and other digital logic devices. It is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. The specific package is often a small surface-mount package, such as a SOT-23 or similar, suitable for high-density board assembly. When designing with this MOSFET, consult the datasheet for detailed specifications including maximum drain current, gate-source voltage, and thermal resistance to ensure operation within safe limits. Proper gate drive circuitry is essential for achieving fast and clean switching, minimizing losses and ensuring reliable performance. In applications with high current levels, consider thermal management techniques to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess