The TK380A65Y is a 650V Super Junction MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power supplies and power factor correction (PFC) circuits. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for applications requiring high power density and efficiency.
Applications
- Power Supplies: In server, telecom, and industrial power supplies.
- Power Factor Correction (PFC): In AC-DC power supplies to improve power factor.
- Uninterruptible Power Supplies (UPS): In UPS systems for efficient power conversion.
- Solar Inverters: In solar inverters for DC-AC power conversion.
- Motor Drives: In motor drives for efficient power control.
Features
- 650V Drain-Source Voltage: Suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- Avalanche Rated: Withstands high voltage transients.
- RoHS Compliant: Complies with environmental regulations.
- TO-220SIS Package: Provides good thermal performance.
Benefits
- High Efficiency: Low on-resistance and fast switching reduce power losses.
- High Power Density: Allows for compact power supply designs.
- Improved Reliability: Avalanche rating provides robustness.
- Simplified Thermal Management: TO-220SIS package facilitates heat dissipation.
- Compliance: RoHS compliance ensures environmental compatibility.
Additional Details
The TK380A65Y has a specified drain current rating (consult the datasheet for the exact value). The gate charge is also an important parameter to consider for optimizing switching performance. The device operates over a temperature range of -55°C to +150°C. Refer to the datasheet for detailed electrical characteristics, thermal resistance values, and gate drive requirements. Using this MOSFET can significantly improve the efficiency and reliability of power electronic systems.