EN
  • EN
  • DE

TMP87CK20AF2134

Part No TMP87CK20AF2134
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014925-TMP87CK20AF2134
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP87CK20AF2134 CAD Model

Description

The TMP87CK20AF2134 is a single-chip 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TMP87C series, designed for embedded control applications. This microcomputer integrates a CPU, ROM, RAM, I/O ports, timers, and other peripheral functions on a single chip, making it suitable for cost-sensitive and space-constrained applications.

Applications

  • Consumer Electronics: Remote controls, microwave ovens, washing machines, and other home appliances.
  • Industrial Control: Motor control, sensor interfacing, and process automation.
  • Automotive: Dashboard controls, anti-lock braking systems (ABS), and engine management systems.
  • Security Systems: Alarm systems, access control systems, and security cameras.

Features

  • 8-Bit CPU: Executes instructions to control peripheral functions and manage data.
  • On-Chip ROM: Stores the program code for the microcontroller.
  • On-Chip RAM: Provides temporary storage for data and variables during program execution.
  • I/O Ports: Enable the microcontroller to interface with external devices, such as sensors, actuators, and displays.
  • Timers/Counters: Provide timing and counting functions for various applications.
  • Interrupt Controller: Manages interrupt requests from peripheral devices.
  • Serial Communication Interface: Supports serial communication protocols such as UART and SPI.

Benefits

  • Low Cost: Integrated design minimizes component count and reduces system cost.
  • Small Size: Single-chip solution saves space and simplifies board layout.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Ease of Use: Simple architecture and instruction set make it easy to program.
  • Reliability: Toshiba's manufacturing processes ensure high reliability and long-term performance.

Additional Details

The TMP87CK20AF2134 operates within a specific voltage range and temperature range, which are detailed in the datasheet. It supports various clock speeds and instruction cycles. The amount of ROM and RAM varies depending on the specific configuration. It also features multiple I/O ports that can be individually configured as inputs or outputs. It likely comes in a plastic DIP or QFP package.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess