EN
  • EN
  • DE

UT2305L-AE3-R

Part No UT2305L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 4.2A, 20V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278399-UT2305L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2305L-AE3-R CAD Model

Description

The UT2305L-AE3-R is a P-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for load switching and power management applications where a P-channel device is required for high-side switching or other specific circuit configurations. The device offers low on-resistance, contributing to efficient power conversion and minimal heat dissipation.

Applications

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • High-side switching

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Logic level gate drive
  • Surface mount package
  • RoHS compliant

Benefits

  • High efficiency in power switching applications
  • Reduced power losses and heat generation
  • Simplified gate drive circuitry
  • Compact design due to small package size
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The UT2305L-AE3-R has a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -3.1A. The on-resistance (RDS(on)) is 60 mΩ at a gate-source voltage (VGS) of -4.5V, and 95 mΩ at VGS = -2.5V. It is housed in a SOT-23 package. The gate threshold voltage is between -0.4V and -1V, making it suitable for logic-level gate drive. The maximum power dissipation is rated at 1.3W. The operating junction temperature ranges from -55°C to +150°C.

The low on-resistance of the UT2305L-AE3-R minimizes conduction losses, enhancing power efficiency. The low gate charge reduces switching losses, making it suitable for high-frequency switching applications. The logic-level gate drive simplifies the design of gate drive circuits, reducing component count and cost. Its small SOT-23 package enables compact designs. This device is well-suited for portable electronic devices and other applications where efficiency and size are critical. The P-channel configuration provides design flexibility for high-side switching and other specific circuit requirements. The RoHS compliance ensures that the device meets environmental standards.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess