The UPTF0603-16W-P-1212AT is a thin film precision chip resistor manufactured by Venkel. This resistor is designed for applications requiring high accuracy, stability, and reliability in a small surface-mount package.
Applications:
- Precision voltage dividers
- Current sensing circuits
- Feedback resistors in amplifiers
- Instrumentation circuits
- Medical devices
Features:
- 0603 Case Size
- Thin Film Technology
- Tolerance: 0.1%
- Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
- Power Rating: 1/16W
- Resistance Value: 12.1 kΩ
Benefits:
- High precision ensures accurate circuit performance.
- Excellent TCR provides stability over a wide temperature range.
- Small size allows for high-density circuit designs.
- Thin film construction offers improved reliability and low noise.
Additional Details:
The UPTF0603-16W-P-1212AT resistor utilizes thin film technology to achieve tight tolerance and low TCR. The resistor element is precisely deposited onto a ceramic substrate, ensuring stable performance over its operating life. The resistor is RoHS compliant and suitable for lead-free soldering processes. This resistor is frequently used in applications requiring highly accurate and stable resistance values, such as in precision instrumentation, control systems, and medical equipment.