EN
  • EN
  • DE

SQM120N06-06-GE3

Part No SQM120N06-06-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive P-Channel 60 V (D-S) 175  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258528-SQM120N06-06-GE3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQM120N06-06-GE3 CAD Model

Description

The SQM120N06-06-GE3 is an N-Channel MOSFET from Vishay Semiconductors. It is designed for high-efficiency power switching applications. With a low on-resistance and fast switching speed, it is suitable for various power management circuits, improving overall system performance.

Applications:

  • Synchronous Rectification: Used in secondary side rectification in power supplies for higher efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control: Controls the speed and torque of DC motors in automotive and industrial applications.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • LED Lighting: Drives and controls the current in LED lighting systems.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Avalanche Rated: Withstands avalanche breakdown, providing added reliability.
  • Lead (Pb)-free: Environmentally friendly, compliant with RoHS standards.
  • Halogen-free: Environmentally friendly, reducing harmful substances.
  • TrenchFET® Power MOSFET: Offers superior performance compared to planar MOSFETs.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Reliability: Avalanche rating ensures robust and reliable operation.
  • Reduced Power Consumption: Minimizes power losses, leading to lower operating temperatures.
  • Simplified Design: Simplifies power circuit design with its excellent characteristics.
  • Environmentally Friendly: RoHS compliant and halogen-free.

Technical Specifications:

The SQM120N06-06-GE3 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating that depends on the specific operating temperature. It has a very low on-resistance, typically around 6 milliohms. It's available in a TO-263 package. Refer to the datasheet for complete parameters.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess