EN
  • EN
  • DE

XC4005-5PQ100C

Part No XC4005-5PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995946-XC4005-5PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005-5PQ100C CAD Model

Description

The XC4005-5PQ100C, manufactured by Xilinx, is a Field-Programmable Gate Array (FPGA) from the XC4000 family. This FPGA is designed to provide a flexible and programmable platform for implementing a wide range of digital logic functions. It is particularly well-suited for applications requiring moderate complexity and performance.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and other industrial automation applications.
  • Data Acquisition Systems: Employed in data logging, sensor interfacing, and signal processing applications.
  • Telecommunications: Found in network interface cards, data communication equipment, and signal processing systems.
  • Medical Devices: Used in medical imaging, patient monitoring, and diagnostic equipment.
  • Aerospace and Defense: Utilized in flight control systems, radar processing, and communication systems.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Provides flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Versatile Routing Resources: Offers a hierarchical routing architecture that enables efficient interconnection of CLBs and IOBs.
  • System Features: Includes features such as clock management, boundary scan, and power management.
  • 100-Pin PQFP Package: Comes in a 100-pin Plastic Quad Flat Pack (PQFP) package for surface mount assembly.

Benefits

  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Cost-Effectiveness: Offers a cost-effective alternative to custom ASICs, especially for low to medium volume production.
  • Performance: Provides sufficient performance for a wide range of applications with its configurable logic and routing resources.
  • Reliability: Designed and manufactured to meet high-quality standards, ensuring reliable operation in demanding environments.

Additional Details

The XC4005-5PQ100C operates at a specific voltage, typically 5V. The speed grade is indicated by the '-5' suffix. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx's extensive documentation and development tools support the XC4000 family, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess