EN
  • EN
  • DE

XC4005E3PQG100I

Part No XC4005E3PQG100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973148-XC4005E3PQG100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005E3PQG100I CAD Model

Description

The XC4005E3PQG100I is a Field-Programmable Gate Array (FPGA) from Xilinx, a leading manufacturer of programmable logic devices. This FPGA is part of the XC4000E family, known for its versatility and suitability for a wide range of digital logic applications. The PQG100 package denotes a specific type of packaging and pin configuration, while the 'I' likely indicates an industrial temperature range.

Applications

  • Industrial automation: Used for implementing custom control logic, motor control, and data acquisition systems.
  • Telecommunications: Employed in signal processing, protocol conversion, and data routing within communication equipment.
  • Aerospace and defense: Found in radar systems, guidance systems, and embedded control applications requiring high reliability and performance.
  • Medical imaging: Utilized in image processing and data analysis for medical diagnostic equipment.
  • Automotive: Integrated into advanced driver-assistance systems (ADAS), engine control units (ECUs), and infotainment systems.
  • Consumer electronics: Used in high-end audio/video processing, gaming consoles, and set-top boxes.

Features

  • Configurable logic blocks (CLBs): Provide a flexible architecture for implementing custom logic functions.
  • Input/Output blocks (IOBs): Allow for versatile interfacing with external devices and systems.
  • Programmable interconnect resources: Enable flexible routing and connection of logic blocks and I/O signals.
  • On-chip memory: Offers embedded memory blocks for data storage and processing.
  • Clock management circuitry: Provides flexible clock generation and distribution capabilities.
  • Industrial temperature range: Operates reliably in harsh environmental conditions.
  • PQG100 Package: Defines the physical packaging and pinout configuration, suitable for surface mount technology.

Benefits

  • Design flexibility: Allows for customization of digital circuits to meet specific application requirements.
  • Rapid prototyping: Enables quick development and testing of digital designs.
  • Reconfigurability: Supports dynamic modification of the circuit design even after deployment.
  • High performance: Provides high-speed processing and low latency for demanding applications.
  • Cost-effectiveness: Offers a competitive solution for implementing complex digital circuits compared to custom ASICs (Application-Specific Integrated Circuits).
  • Long-term availability: Often supported for extended lifecycles, making it suitable for long-term projects.

Additional Details

The XC4005E3PQG100I is typically programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog and Xilinx's development tools. The device is characterized by its logic capacity, number of I/Os, and performance specifications, all of which contribute to its suitability for different applications. The industrial temperature rating ensures reliable operation in environments with extreme temperature variations. Further details on specific electrical characteristics, timing parameters, and programming guidelines can be found in the Xilinx datasheet for the XC4000E family.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess