EN
  • EN
  • DE

PR2512FKE7W0U75Z

Part No PR2512FKE7W0U75Z
Manufacturer Yageo
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case 2512
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 711705-PR2512FKE7W0U75Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR2512FKE7W0U75Z CAD Model

Description

The PR2512FKE7W0U75Z is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications requiring a specific resistance value and power dissipation in a surface mount package.

Applications

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors in digital circuits
  • Feedback resistors in operational amplifier circuits
  • General purpose resistance in electronic circuits

Features

  • Surface mount technology (SMT): Allows for automated assembly on printed circuit boards.
  • Thick film construction: Provides stable and reliable resistance values.
  • High power rating: Dissipates a specified amount of power without damage.
  • Small size: Compact 2512 package size.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Reduced assembly costs: SMT allows for automated and efficient assembly.
  • Stable circuit performance: Thick film construction ensures consistent resistance values.
  • Reliable operation: Withstands specified power dissipation without failure.
  • Compact design: Saves board space due to the small package size.
  • Environmentally friendly: Meets environmental regulations for hazardous substances.

Additional Details

The resistance value of the PR2512FKE7W0U75Z is determined by the digits in the part number. In this case, the '75Z' at the end likely represents a tolerance code. The specific resistance value (e.g., 75 ohms, 750 ohms, 7.5k ohms) would be indicated earlier in the full part number (which is truncated in the given input data). It's crucial to consult the full datasheet to determine the exact resistance, tolerance, power rating, and temperature coefficient of resistance (TCR) for this specific resistor. The 2512 package size refers to its dimensions in inches (0.25 inch length x 0.12 inch width). The resistor is typically soldered onto the PCB using reflow soldering techniques. Proper solder pad design and temperature profiles are essential for reliable solder joints. Storage conditions must be followed to avoid moisture intake, which can affect performance. The maximum operating voltage needs to be followed. These resistors are common in a wide range of electronics.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess