EN
  • EN
  • DE

AD1672JP

Part No AD1672JP
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042661-AD1672JP
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1672JP CAD Model

Description

The AD1672JP, manufactured by Analog Devices (ADI), is a complete 12-bit, 2MHz sampling analog-to-digital converter (ADC). It's designed for applications requiring high speed and moderate resolution, making it suitable for various signal processing and data acquisition systems.

Applications

  • High-Speed Data Acquisition: Used in systems needing rapid conversion of analog signals into digital data.
  • Medical Imaging: Employed in medical equipment requiring real-time signal processing.
  • ATE (Automatic Test Equipment): Found in testing systems for fast and accurate measurement of analog parameters.
  • Sonar and Radar Systems: Utilized in signal processing for detecting and analyzing signals.

Features

  • 12-Bit Resolution: Provides a good balance between accuracy and speed.
  • 2MHz Sampling Rate: Enables high-speed signal capture and processing.
  • Internal Sample-and-Hold Amplifier: Ensures accurate sampling of the input signal.
  • Low Power Consumption: Suitable for applications where power efficiency is critical.
  • Parallel Digital Output: Facilitates easy interface with digital processors and memory devices.

Benefits

  • High-Speed Performance: The 2MHz sampling rate allows for capturing fast-changing signals.
  • Accurate Conversion: The 12-bit resolution ensures reasonable accuracy in the digital representation of the analog signal.
  • Simplified System Design: The integrated sample-and-hold amplifier simplifies the external circuitry required.
  • Reduced Power Consumption: The low power consumption allows for use in portable or power-sensitive applications.
  • Easy Interface: The parallel digital output simplifies data transfer to digital processors.

Additional Details

The AD1672JP typically includes a successive approximation ADC, reference voltage, and digital interface logic. Key specifications include the input voltage range, signal-to-noise ratio (SNR), and total harmonic distortion (THD). It operates over a specified temperature range and requires proper decoupling capacitors for stable operation. Consult the official datasheet from Analog Devices for comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess