The AD622ANZ is a low cost, high precision instrumentation amplifier from Analog Devices Inc. that offers excellent accuracy and ease of use. Designed to cater to a wide range of applications, including medical devices, industrial process controls, and precision data systems, the AD622ANZ stands out for its ability to amplify small signals in the presence of high noise levels.
Key Features
- Easy to Use: The AD622ANZ simplifies circuit design with its set-gain of 2 to 1000, which is adjustable with a single external resistor. This feature eliminates the need for multiple amplifiers in cascading, saving space and reducing power consumption.
- High Precision: With its low input offset voltage and low noise, the AD622ANZ ensures high precision in signal amplification, making it ideal for applications that require accurate signal processing.
- Single Supply Operation: The device operates on a single supply range of 2.3V to 18V, or dual supplies of ±2.3V to ±18V, providing flexibility in various power environments.
- Low Power: It features a low supply current, which makes it suitable for battery-powered and portable applications.
Applications
- Medical instrumentation
- Industrial process controls
- Strain gages
- Transducer interfaces
- DC signal conditioning
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
125 µV Max |
| Input Bias Current |
25 nA Max |
| Supply Current |
1.3 mA |
| Operating Temperature Range |
-40°C to +85°C |
The AD622ANZ is available in an 8-lead PDIP package and is fully specified over the industrial temperature range. With its blend of features, the AD622ANZ from Analog Devices Inc. is a versatile choice for designers who require a robust, reliable, and cost-effective instrumentation amplifier for their applications.