EN
  • EN
  • DE
  • IT

AD677

Part No AD677
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 16-Bit 100 kSPS Sampling ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136814-AD677
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD677 CAD Model

Description

Introducing the AD677: High Precision 16-bit A/D Converter

The AD677 from Analog Devices Inc. is a premium performance, 16-bit analog-to-digital converter (ADC) designed for applications where precision data acquisition is crucial. This innovative product boasts a sampling rate of up to 100 kSPS, making it an ideal choice for high-speed data acquisition systems, medical instrumentation, and industrial process control.

Key Features

  • High Resolution: The AD677 offers a 16-bit resolution, ensuring that your data is captured with the utmost precision and detail.
  • Fast Conversion Rate: With a maximum conversion time of just 10 μs, the AD677 is capable of handling high-speed applications with ease.
  • Low Power Consumption: It operates on a single +5V supply, minimizing power requirements and making it suitable for power-sensitive applications.
  • Flexible Interface Options: The device features a parallel interface, which can be configured for either straight binary or two's complement output data formats, enhancing its compatibility with a wide range of microprocessors and DSPs.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold function simplifies the design process and enhances the overall performance of the system by ensuring accurate sampling of the input signal.

Performance and Reliability

The AD677 is characterized by its exceptional linearity, with a nonlinearity specification of ±0.003% of full scale. Its robust design also includes overvoltage protection on the analog inputs, safeguarding the device against transient conditions and ensuring long-term reliability.

Easy Integration

Designed with the user in mind, the AD677 is offered in a compact 24-pin DIP or SOIC package, allowing for easy integration into a variety of design layouts. The device also includes a self-calibration feature, which compensates for internal offset and gain errors, thereby reducing the need for external calibration and simplifying system design.

Applications

The AD677's versatility makes it a go-to ADC for a diverse set of applications. Its superior accuracy is particularly beneficial in:

  • High-Precision Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control and Automation
  • Instrumentation and Test Equipment
  • Scientific Analysis Equipment

With the AD677, Analog Devices Inc. continues to push the boundaries of precision and performance, providing engineers with the tools they need to develop advanced and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess