EN
  • EN
  • DE

AD8342ACPZ-REEL7

Part No AD8342ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MXR 0HZ-2.4GHZ UP/DWN 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular, ISM
Frequency 0Hz to 2.4GHz
Number of Mixers 1
Gain 3.7dB
Noise Figure 12.2dB
Secondary Attributes Up/Down Converter
Operating Supply Current 58mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 008433-AD8342ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8342ACPZ-REEL7 CAD Model

Description

The AD8342ACPZ-REEL7 is a state-of-the-art RF mixer component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their extensive RF product line, known for its reliability, precision, and innovation.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, which makes it suitable for various applications, including wireless infrastructure, broadband, and portable radios.
  • Integration: The AD8342ACPZ-REEL7 integrates a mixer core, local oscillator (LO) switch, RF and LO baluns, and an IF amplifier, providing a compact solution that minimizes external components and board space.
  • Performance: It delivers excellent linearity and noise performance, which is essential for maintaining signal fidelity in complex RF systems.
  • Power Efficiency: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.

Applications

The AD8342ACPZ-REEL7 is versatile and can be used in a variety of RF applications, including:

  • Wireless infrastructure (e.g., base stations for mobile communications)
  • Broadband wireless access systems
  • Portable and handheld radios
  • RF/IF downconversion in receivers

Product Packaging

The "REEL7" suffix indicates that this component is provided in a tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, ensuring efficient and reliable assembly.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD8342ACPZ-REEL7 is no exception. It is built to meet rigorous industry specifications, ensuring performance and reliability in the most demanding environments.

Ordering Information

For ordering, refer to the specific part number AD8342ACPZ-REEL7 and consult with Analog Devices Inc. or an authorized distributor. Detailed technical specifications, application notes, and support documentation are available on the Analog Devices website.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0062 $52.0806
31+ $3.2871 $101.9001
48+ $3.1844 $152.8512
65+ $3.0817 $200.3105
84+ $2.9790 $250.2360
113+ $2.6708 $301.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess