EN
  • EN
  • DE

ADA4932-1YCPZ-R2

Part No ADA4932-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Differential ADC Driver | IC OPAMP DIFF 1 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 2800V/μs
-3db Bandwidth 560MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 500μV
Supply Current 9.6mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 3V ~ 11V, ±1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Family Part Number ADA4932
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139512-ADA4932-1YCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4932-1YCPZ-R2 CAD Model

Description

Product Overview: ADA4932-1YCPZ-R2

The ADA4932-1YCPZ-R2 is a high-performance, low-noise differential amplifier designed by Analog Devices Inc. This state-of-the-art component is tailored to meet the demanding requirements of high-speed data acquisition systems and communication applications. With its exceptional signal fidelity and low distortion characteristics, it is an ideal choice for driving high-performance analog-to-digital converters (ADCs).

Key Features

  • Low Noise and Distortion: The ADA4932-1YCPZ-R2 boasts a low voltage noise of 2.9 nV/√Hz and low harmonic distortion, ensuring clean and accurate signal amplification.
  • High Bandwidth: With a -3 dB bandwidth of 1 GHz when configured in a gain of 1 (G = +1), this amplifier can handle high-speed signals with ease.
  • Adjustable Gain: Users can set the gain through external resistors, providing flexibility for various applications.
  • Power Efficiency: It offers a low power consumption with a 5.2 mA/amplifier typical supply current, making it suitable for power-sensitive designs.
  • Output Clamping: Integrated output clamping allows for protection of downstream components from overvoltage conditions.

Applications

  • High-speed data acquisition systems
  • ADC driver applications
  • Communications
  • Medical imaging systems
  • Professional video electronics

Package and Quality

The ADA4932-1YCPZ-R2 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. This package is RoHS compliant and specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Conclusion

With its impressive specifications and versatile applications, the ADA4932-1YCPZ-R2 from Analog Devices Inc. is a superior choice for engineers looking to enhance the performance of their high-speed signal processing systems. Its combination of low noise, high bandwidth, and power efficiency, packaged in a small form factor, makes it a powerful component in any advanced electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess