EN
  • EN
  • DE

ADP160ACBZ-3.3-R7

Part No ADP160ACBZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.96x0.96)
Family Name ADP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP160ACBZ-3.3-R7-ND, ADP160ACBZ-3.3-R7CT, ADP160ACBZ-3.3-R7TR, ADP160ACBZ-3.3-R7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910613-ADP160ACBZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP160ACBZ-3.3-R7 CAD Model

Description

ADP160ACBZ-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP160ACBZ-3.3-R7 is a high-performance, ultra-low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This component is engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of applications that require stable and reliable power supply.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout: The ultra-low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Current Rating: Capable of delivering up to 150 mA of output current, suitable for powering small to medium-sized loads.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes the impact of voltage fluctuations from the power supply, providing a stable output.
  • Low Quiescent Current: The device features a low quiescent current, which extends battery life in portable applications by reducing standby power consumption.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat.
  • Short-Circuit Protection: The regulator includes short-circuit protection to enhance the safety and reliability of the connected load and power system.
  • Small Package Size: The ADP160ACBZ-3.3-R7 comes in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

This voltage regulator is perfect for a variety of electronic devices, including portable and battery-powered equipment, where energy efficiency and minimal power loss are crucial. Its robust feature set ensures that it can maintain a stable voltage supply even under challenging conditions, making it a trusted choice for designers and engineers.

Applications:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Medical devices
  • Microprocessor/ microcontroller power supplies
  • Consumer electronics

With the ADP160ACBZ-3.3-R7, Analog Devices Inc. offers a reliable and efficient solution for your power regulation needs, combining precision, performance, and a compact form factor to meet the demands of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4110 $56.4400
90+ $1.1577 $104.1930
135+ $1.1216 $151.4160
185+ $1.0854 $200.7990
240+ $1.0492 $251.8080
320+ $0.9407 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,822 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess